Inverter IC 1 Channel Schmitt Trigger 6-UDFN (1.45x1)
IC INVERT SCHMITT 1CH 1INP 6UDFN
Inverter IC 1 Channel Schmitt Trigger 6-UDFN (1.45x1)
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NL17SG14MU1TCG-ND | NL17SG14MU1TCG | NL17SG14MU1TCG | NL17SG14MU1TCG |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 0.9V ~ 3.6V | 3.6V | 0.86V ~ 2.05V (Low), 0.3V ~ 1.16V (High) | 3.6V; 0.9V ~ 3.6V |
| Inputs | 1 | 1 | ||
| Features | Schmitt Trigger | |||
| Propagation Delay | 5.2 ns |