onsemi Logic - Logic - Gates and Inverters - NL17SG14DFT2G NL17SG14DFT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887365-NL17SG14DFT2G Series: MiniGate™ Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353) Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: NL17SG14 Categories: Integrated Circuits (ICs) Case / Package: SC-88A (SC-70-5/SOT-353) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NL17SG14DFT2G-ND, NL17SG14DFT2GOSCT, NL17SG14DFT2GOSDKR, NL17SG14DFT2GOSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887365-NL17SG14DFT2G Series: MiniGate™ Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353) Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: NL17SG14 Categories: Integrated Circuits (ICs) Case / Package: SC-88A (SC-70-5/SOT-353) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NL17SG14DFT2G-ND, NL17SG14DFT2GOSCT, NL17SG14DFT2GOSDKR, NL17SG14DFT2GOSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NL17SG14DFT2G - 887365-NL17SG14DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NL17SG14DFT2G
887365-NL17SG14DFT2G
Logic - Logic - Gates and Inverters - NL17SG14DFT2G 887365-NL17SG14DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 887365-NL17SG14DFT2G Series: MiniGate™ Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353) Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: NL17SG14 Categories: Integrated Circuits (ICs) Case / Package: SC-88A (SC-70-5/SOT-353) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NL17SG14DFT2G-ND, NL17SG14DFT2GOSCT, NL17SG14DFT2GOSDKR, NL17SG14DFT2GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 887365-NL17SG14DFT2G
Series: MiniGate™
Operating Temperature Range: -55°C ~ 125°C
Features: Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: NL17SG14
Categories: Integrated Circuits (ICs)
Case / Package: SC-88A (SC-70-5/SOT-353)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NL17SG14DFT2G-ND, NL17SG14DFT2GOSCT, NL17SG14DFT2GOSDKR, NL17SG14DFT2GOSTR

Buy Now Datasheet
Gates and Inverters - NL17SG14DFT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL17SG14DFT2GOSDKR-ND
Gates and Inverters NL17SG14DFT2GOSDKR-ND
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - NL17SG14DFT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL17SG14DFT2GOSTR-ND
Gates and Inverters NL17SG14DFT2GOSTR-ND
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - NL17SG14DFT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL17SG14DFT2GOSCT-ND
Gates and Inverters NL17SG14DFT2GOSCT-ND
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Schmitt Inverter, 3000-REEL Product overview: NL17SG14DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SG14DFT2G can be used for catalog matching and distributor lookup.

Schmitt Inverter, 3000-REEL Product overview: NL17SG14DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SG14DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - NL17SG14DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL17SG14DFT2G
Gates and Inverters NL17SG14DFT2G
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NL17SG14DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NL17SG14DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters NL17SG14DFT2G
IC INVERT SCHMITT 1CH 1INP SC88A

IC INVERT SCHMITT 1CH 1INP SC88A

Supplier's Site
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi - 47X2276 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi
47X2276
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi 47X2276
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:NL17SG14; Logic IC Family:NL17SG; Supply Voltage Min:900mV RoHS Compliant: Yes

INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:NL17SG14; Logic IC Family:NL17SG; Supply Voltage Min:900mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 887365-NL17SG14DFT2G NL17SG14DFT2GOSDKR-ND 705-NL17SG14DFT2G NL17SG14DFT2G NL17SG14DFT2G 47X2276
Product Name Logic - Logic - Gates and Inverters - NL17SG14DFT2G Gates and Inverters Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi
Gate Type NOT NOT NOT; Inverter, Schmitt Trigger NOT; Inverter NOT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
IC Package Type Other; SC-88A (SC-70-5/SOT-353) TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC-88A
Supply Voltage 0.9V ~ 3.6V 3.6V; 0.9V ~ 3.6V 3.6V
Inputs 1 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
Quad 2-Input AND - MYXAP54RHC08/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT3G14GD,125 - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
 - 4025BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers