IC INV 1-CIR 1-IN SC-88A
IC INV 1-CIR 1-IN SC-88A
IC INV 1-CIR 1-IN SC-88A
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 488-NL17SG14DFT2G-QCT-ND |
| Product Name | Gates and Inverters |
| Gate Type | NOT |
| Supply Voltage | 0.9V ~ 3.6V |
| Inputs | 1 |
| Features | Schmitt Trigger |
| Propagation Delay | 5.2 ns |