Manufacturer: ON Semiconductor
Win Source Part Number: 1231512-NL17SG125DFT
Series: MiniGate
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 0.9 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-88A (SC-70-5 / SOT-353)
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1231512-NL17SG125DFT2G |
| Product Name | Electrical Parts - NL17SG125DFT2G |