Manufacturer: ON Semiconductor
Win Source Part Number: 1083087-NL17SG08P5T5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 4.9ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-953
Dimension: SOT-953
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Single 2-Input AND Gate
Single 2-Input AND Gate, SOT-953 1x0.8, 0.35P, 8000-REEL Product overview: NL17SG08P5T5G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SG08P5T5G can be used for catalog matching and distributor lookup.
AND Gate IC 1 Channel SOT-953
IC GATE AND 1CH 2-INP SOT953
Logic Gates SINGLE 2-INPUT AND GATE
AND Gate IC 1 Channel SOT-953
AND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-953; Product Range:NL17SG08; Logic IC Family:NL17SG; Supply Voltage Min:900mV RoHS Compliant: Yes
IC GATE AND 1CH 2-INP SOT953
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1083087-NL17SG08P5T5G | NL17SG08P5T5G | 705-NL17SG08P5T5G | NL17SG08P5T5G-ND | NL17SG08P5T5G | NL17SG08P5T5G | NL17SG08P5T5G | 76T6638 | NL17SG08P5T5G |
| Product Name | Logic - Logic - Gates and Inverters - NL17SG08P5T5G | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOT; AND; AND Gate | AND | AND; AND GATE | AND | NOT; AND | AND; AND Gate | AND | ||
| Supply Voltage | 0.9 V ~ 3.6 V | 4.6V | 0.9V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 0.9V ~ 3.6V | 3.6V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 4.9 ns | 4.9 ns | 4.9 ns | ||||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |