Manufacturer: ON Semiconductor
Win Source Part Number: 1083086-NL17SG08DFT2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 4.9ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Single 2-Input AND Gate
Single 2-Input AND Gate, 3000-REEL Product overview: NL17SG08DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SG08DFT2G can be used for catalog matching and distributor lookup.
IC GATE AND 1CH 2-INP SC88A
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC GATE AND 1CH 2-INP SC88A
AND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:NL17SG08; Logic IC Family:NL17SG; Supply Voltage Min:900mV RoHS Compliant: Yes
IC GATE AND 1CH 2-INP SC88A
Logic Gates SINGLE 2-INPUT AND GATE
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1083086-NL17SG08DFT2G | NL17SG08DFT2GOSTR-ND | NL17SG08DFT2G | 705-NL17SG08DFT2G | NL17SG08DFT2G | NL17SG08DFT2G | NL17SG08DFT2G | 47X2273 | NL17SG08DFT2G | NL17SG08DFT2G |
| Product Name | Logic - Logic - Gates and Inverters - NL17SG08DFT2G | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Gates and Inverters | Logic Gates | |
| Gate Type | NOT; AND; AND Gate | AND | AND | AND; AND GATE | NOT; AND | AND; AND Gate | AND | AND; AND Gate | ||
| Supply Voltage | 0.9 V ~ 3.6 V | 0.9V ~ 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 0.9V ~ 3.6V | 3.6V | 0.9V ~ 3.6V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 4.9 ns | 4.9 ns | 4.9 ns | 4.9 ns | ||||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |