onsemi
Gates and Inverters
NL17SG08CMUTCG
Description
IC AND 1-CIR 2-IN 6-UDFN
-
DigiKey
-
Rochester Electronics
Request a Quote
Email Supplier
Datasheet
Description
IC AND 1-CIR 2-IN 6-UDFN
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
Logic Gates |
|
Product Number
|
488-NL17SG08CMUTCG-ND |
NL17SG08CMUTCG |
|
Product Name
|
Gates and Inverters |
|
|
Gate Type
|
AND
|
AND
|
|
Supply Voltage
|
0.9V ~ 3.6V
|
|
|
Inputs
|
2
|
|
|
Propagation Delay
|
4.9 ns
|
|
|
Low Level Output Current (Sink)
|
8 mA
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
NOT; Inverter
Output Type
Push Pull
Logic Family
Inverter
View Details
Gate Type
OR; OR Gate
Supply Voltage
4.5V ~ 5.5V
Inputs
2
View Details
2 suppliers
Gate Type
NOT
Supply Voltage
4.5V ~ 5.5V
Inputs
1
View Details
3 suppliers