ONSEMI
NL17SG07MU1TCG -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
onsemi
Logic - Buffers, Drivers, Receivers, Transceivers
NL17SG07MU1TCG
Description
IC REG LINEAR
-
Lingto Electronic Limited
Datasheet
Description
IC REG LINEAR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
NL17SG07MU1TCG |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
500 to 7000 MHz
View Details
Supply Voltage
3.3V; 3.6V; 5V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
38-VFQFN Exposed Pad
View Details
Device Type
Transceiver
Operating Frequency
700 to 2200 MHz
Data Rate
8000 kbps
View Details
2 suppliers