onsemi Logic - Logic - Gates and Inverters - NL17SG04DFT2G NL17SG04DFT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887364-NL17SG04DFT2G Series: MiniGate™ Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 1 Channel - SC-88A (SC-70-5/SOT-353) Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: NL17SG04 Categories: Integrated Circuits (ICs) Case / Package: SC-88A (SC-70-5/SOT-353) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NL17SG04DFT2GOSTR, NL17SG04DFT2GOSDKR, NL17SG04DFT2G-ND, NL17SG04DFT2GOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887364-NL17SG04DFT2G Series: MiniGate™ Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 1 Channel - SC-88A (SC-70-5/SOT-353) Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: NL17SG04 Categories: Integrated Circuits (ICs) Case / Package: SC-88A (SC-70-5/SOT-353) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NL17SG04DFT2GOSTR, NL17SG04DFT2GOSDKR, NL17SG04DFT2G-ND, NL17SG04DFT2GOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NL17SG04DFT2G - 887364-NL17SG04DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NL17SG04DFT2G
887364-NL17SG04DFT2G
Logic - Logic - Gates and Inverters - NL17SG04DFT2G 887364-NL17SG04DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 887364-NL17SG04DFT2G Series: MiniGate™ Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 1 Channel - SC-88A (SC-70-5/SOT-353) Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: NL17SG04 Categories: Integrated Circuits (ICs) Case / Package: SC-88A (SC-70-5/SOT-353) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NL17SG04DFT2GOSTR, NL17SG04DFT2GOSDKR, NL17SG04DFT2G-ND, NL17SG04DFT2GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 887364-NL17SG04DFT2G
Series: MiniGate™
Operating Temperature Range: -55°C ~ 125°C
Features: Inverter IC 1 Channel - SC-88A (SC-70-5/SOT-353)
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: NL17SG04
Categories: Integrated Circuits (ICs)
Case / Package: SC-88A (SC-70-5/SOT-353)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NL17SG04DFT2GOSTR, NL17SG04DFT2GOSDKR, NL17SG04DFT2G-ND, NL17SG04DFT2GOSCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 887364-NL17SG04DFT2G
Product Name Logic - Logic - Gates and Inverters - NL17SG04DFT2G
Package Type SOT; SC-70; SC-88A (SC-70-5/SOT-353)
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1914006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type μmax
View Details
20 GHz Rf Amplifier - 860-CMD316 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Die
View Details
Linear Comparator IC - 692-ALD1766GPA - ERSAELECTRONICS PTE. LTD.
Advanced Linear Devices, Inc.
Specs
Device Type Comparators
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3584JM - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details