NAND Gate IC 1 Channel SOT-953
NL17SG00 - NAND Gate, 17SG Series, 1-Func, 2-Input, CMOS, PDSO5
NAND Gate IC 1 Channel SOT-953
IC GATE NAND 1CH 2-INP SOT953
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-953; Product Range:NL17SG00; Logic IC Family:NL17SG; Supply Voltage Min:900mV RoHS Compliant: Yes
IC GATE NAND 1CH 2-INP SOT953
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NL17SG00P5T5G-ND | NL17SG00P5T5G | NL17SG00P5T5G | NL17SG00P5T5G | 45Y1497 | NL17SG00P5T5G | NL17SG00P5T5G |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Logic Gates | |
| Gate Type | NAND | AND; NAND | NAND; NAND Gate | NAND | NOT; NAND | ||
| Supply Voltage | 0.9V ~ 3.6V | 3.6V; 0.9V ~ 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | |||
| Inputs | 2 | 2 | 2 | ||||
| Propagation Delay | 4.9 ns | ||||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |