onsemi TRANSISTORS - Transistors (BJT) - Single - NJW1302G NJW1302G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083080-NJW1302G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 30MHz Transistor Polarity: PNP Family Name: NJW1302 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 250V Max Vce (sat): 600mV @ 800mA, 8A Collector Cut-off Current(Max): 50μA (ICBO) Typical Gain (hFE) (Min): 75 @ 3A, 5V Maximum Power Dissipation: 200W Alternative Parts (Cross-Reference): 2SA1943-O(ONK); 2SA1943-R(PAIO); 2SA1987(QSCA); 2SA1553-R; Introduction Date: September 27, 2007 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083080-NJW1302G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 30MHz Transistor Polarity: PNP Family Name: NJW1302 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 250V Max Vce (sat): 600mV @ 800mA, 8A Collector Cut-off Current(Max): 50μA (ICBO) Typical Gain (hFE) (Min): 75 @ 3A, 5V Maximum Power Dissipation: 200W Alternative Parts (Cross-Reference): 2SA1943-O(ONK); 2SA1943-R(PAIO); 2SA1987(QSCA); 2SA1553-R; Introduction Date: September 27, 2007 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - NJW1302G - 1083080-NJW1302G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NJW1302G
1083080-NJW1302G
TRANSISTORS - Transistors (BJT) - Single - NJW1302G 1083080-NJW1302G
Manufacturer: ON Semiconductor Win Source Part Number: 1083080-NJW1302G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 30MHz Transistor Polarity: PNP Family Name: NJW1302 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 250V Max Vce (sat): 600mV @ 800mA, 8A Collector Cut-off Current(Max): 50μA (ICBO) Typical Gain (hFE) (Min): 75 @ 3A, 5V Maximum Power Dissipation: 200W Alternative Parts (Cross-Reference): 2SA1943-O(ONK); 2SA1943-R(PAIO); 2SA1987(QSCA); 2SA1553-R; Introduction Date: September 27, 2007 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083080-NJW1302G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: PNP
Family Name: NJW1302
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 600mV @ 800mA, 8A
Collector Cut-off Current(Max): 50μA (ICBO)
Typical Gain (hFE) (Min): 75 @ 3A, 5V
Maximum Power Dissipation: 200W
Alternative Parts (Cross-Reference): 2SA1943-O(ONK); 2SA1943-R(PAIO); 2SA1987(QSCA); 2SA1553-R;
Introduction Date: September 27, 2007
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 1083080-NJW1302G
Product Name TRANSISTORS - Transistors (BJT) - Single - NJW1302G
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Tqfn
Output Type BiCMOS
View Details
Logic - Translators, Level Shifters - MC100EPT21DTG - Lingto Electronic Limited
Specs
Logic Family ECL; PECL; LVDS; CML, LVDS, LVPECL
View Details
Translators, Level Shifters - 1727-7425-6-ND - DigiKey
Specs
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers