Manufacturer: ON Semiconductor
Win Source Part Number: 1231177-NJD2873T4
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
TRANS PWR NPN 2A 50V BIPO DPAK Product overview: NJD2873T4 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 50V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJD2873T4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1231177-NJD2873T4 | 276-NJD2873T4 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - NJD2873T4 | 2A 50V DPAK Bipolar Transistor |
| Package Type | SOT3 | Bulk |