onsemi Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management NIV6150MT2TXG

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Managemen t Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Function: Electronic Fuse Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount, Wettable Flank Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-WDFNW (3x3)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Managemen t Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Function: Electronic Fuse Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount, Wettable Flank Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-WDFNW (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management
Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Managemen t Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Function: Electronic Fuse Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount, Wettable Flank Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-WDFNW (3x3)

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Function: Electronic Fuse
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-WDFNW (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management - NIV6150MT2TXG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
NIV6150MT2TXG
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management NIV6150MT2TXG
IC ELECTRONIC FUSE 10WDFN

IC ELECTRONIC FUSE 10WDFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Current Sensors Current Sensors
Product Number NIV6150MT2TXG
Product Name Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Injection Current Probe - Model ICP-622 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Sensor technology - Current sensors - TLI4971-A075T5-U-E0001 - TLI4971-A075T5-U-E0001 - Infineon Technologies AG
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 75 amps
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM180 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details