The NIS6201DR2G is a charge pump switching regulator designed to provide economical, low-level power to circuits above ground potential, making it suitable for applications such as ORing diodes and floating supervisory circuits. It integrates a linear regulator and a versatile charge pump, allowing for adjustable voltage output and high voltage isolation. The device operates with an input voltage range of -0.3V to 15V and features thermal limit protection. The oscillator operates at a nominal frequency of 1 MHz, and the device can handle peak drive currents of up to 3.0A. The NIS6201DR2G is packaged in an SOIC-8 format and is Pb-free, making it compliant with environmental standards. Its operational temperature range is from -40°C to 125°C, ensuring reliability in various conditions.
"Charge Pump Switching Regulator IC Positive Fixed 2Vin 1 Output 8-SOIC (0.154"", 3.90mm Width)"
IC REG CHARGE PUMP 2VIN 8SOIC
IC REG CHARGE PUMP 2VIN 8SOIC
Charge Pump Switching Regulator IC Positive Fixed 2Vin 1 Output 8-SOIC (0.154", 3.90mm Width)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NIS6201DR2G-ND | NIS6201DR2G | NIS6201DR2G | NIS6201DR2G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Output Voltage | 2 volts | 2 volts | 2 to ? volts | |
| VIN | 7 to 15 volts | 7 to 15 volts |