Electronic Fuse for 12V Line Product overview: NIS5820MT2TXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 12V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NIS5820MT2TXG can be used for catalog matching and distributor lookup.
Electronic Fuse Regulator 8A 10-WDFN (3x3)
Manufacturer: ON Semiconductor
Win Source Part Number: 929137-NIS5820MT2TXG
Operating Temperature Range: -40°C ~ 150°C
Features: Electronic Fuse Regulator - 8A 10-WDFN (3x3)
Package: Reel - TR
Package: 10-WFDFN Exposed Pad
Mounting: Surface Mount
Family Name: NIS5820
Categories: Integrated Circuits (ICs)
Case / Package: 10-WDFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NIS5820MT2TXGOSDKR, NIS5820MT2TXGOSCT, NIS5820MT2TXGOSTR
ELECT FUSE REGULATOR 8A 10WDFN
ELECT FUSE REGULATOR 8A 10WDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 734-NIS5820MT2TXG | NIS5820MT2TXGOSTR-ND | 929137-NIS5820MT2TXG | NIS5820MT2TXG | NIS5820MT2TXG |
| Product Name | 12V Power Management IC | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - NIS5820MT2TXG | Current Regulation/Management | PMIC - Current Regulation/Management |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |