Manufacturer: ON Semiconductor
Win Source Part Number: 812751-NIS5135MN2TXG
Packaging: Reel
Mounting Style: SMD
Current - Output: 3.6A
Voltage - Input: 3.1V ~ 18V
Function: Electronic Fuse
Sensing Method: High-Side
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: NIS5135
Electronic Fuse for 5V Line Product overview: NIS5135MN2TXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NIS5135MN2TXG can be used for catalog matching and distributor lookup.
Electronic Fuse Regulator High-Side 3.6A 10-DFN (3x3)
Electronic Fuse Regulator High-Side 3.6A 10-DFN (3x3)
Electronic Fuse Regulator High-Side 3.6A 10-DFN (3x3)
IC ELECTRONIC FUSE 5V 10DFN
IC ELECTRONIC FUSE 5V 10DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 812751-NIS5135MN2TXG | 734-NIS5135MN2TXG | NIS5135MN2TXGDKR-ND | NIS5135MN2TXG | NIS5135MN2TXG |
| Product Name | PMIC - PMIC - Current Regulation/Management - NIS5135MN2TXG | 5V Power Management IC | Current Regulation/Management | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad |