Electronic Fuse for 5V Line Product overview: NIS5135MN1TXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NIS5135MN1TXG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 025317-NIS5135MN1TXG
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 3.1 V to 18 V
Output Current: 3.6A
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 10-DFN (3x3)
Purpose: Electronic Fuse
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Electronic Fuse Regulator High-Side 3.6A 10-DFN (3x3)
Electronic Fuse Regulator High-Side 3.6A 10-DFN (3x3)
Electronic Fuse Regulator High-Side 3.6A 10-DFN (3x3)
IC ELECTRONIC FUSE 10DFN
IC ELECTRONIC FUSE 10DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 734-NIS5135MN1TXG | 025317-NIS5135MN1TXG | NIS5135MN1TXGOSDKR-ND | NIS5135MN1TXG | NIS5135MN1TXG |
| Product Name | 5V Power Management IC | PMIC - PMIC - Current Regulation/Management - NIS5135MN1TXG | Current Regulation/Management | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | Other; DFN | Other; 10-DFN (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad |