onsemi Current Regulation/Management NIS5132MN2TXG

Description
Electronic Fuse Regulator High-Side 3.6A 10-DFN (3x3)
Request a Quote Datasheet
Description
Electronic Fuse Regulator High-Side 3.6A 10-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - NIS5132MN2TXGDKR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
NIS5132MN2TXGDKR-ND
Current Regulation/Management NIS5132MN2TXGDKR-ND
Electronic Fuse Regulator High-Side 3.6A 10-DFN (3x3)

Electronic Fuse Regulator High-Side 3.6A 10-DFN (3x3)

Buy Now Datasheet
Current Regulation/Management - NIS5132MN2TXGTR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
NIS5132MN2TXGTR-ND
Current Regulation/Management NIS5132MN2TXGTR-ND
Electronic Fuse Regulator High-Side 3.6A 10-DFN (3x3)

Electronic Fuse Regulator High-Side 3.6A 10-DFN (3x3)

Buy Now Datasheet
Current Regulation/Management - NIS5132MN2TXGCT-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
NIS5132MN2TXGCT-ND
Current Regulation/Management NIS5132MN2TXGCT-ND
Electronic Fuse Regulator High-Side 3.6A 10-DFN (3x3)

Electronic Fuse Regulator High-Side 3.6A 10-DFN (3x3)

Buy Now Datasheet
PMIC - PMIC - Current Regulation/Management - NIS5132MN2TXG - 887254-NIS5132MN2TXG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - NIS5132MN2TXG
887254-NIS5132MN2TXG
PMIC - PMIC - Current Regulation/Management - NIS5132MN2TXG 887254-NIS5132MN2TXG
Manufacturer: ON Semiconductor Win Source Part Number: 887254-NIS5132MN2TXG Operating Temperature Range: -40°C ~ 150°C Features: Electronic Fuse Regulator High-Side 3.6A 10-DFN (3x3) Package: Reel - TR Package: 10-VFDFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: NIS5132 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NIS5132MN2TXG-ND, NIS5132MN2TXGCT, NIS5132MN2TXGDKR, NIS5132MN2TXGTR

Manufacturer: ON Semiconductor
Win Source Part Number: 887254-NIS5132MN2TXG
Operating Temperature Range: -40°C ~ 150°C
Features: Electronic Fuse Regulator High-Side 3.6A 10-DFN (3x3)
Package: Reel - TR
Package: 10-VFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: NIS5132
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NIS5132MN2TXG-ND, NIS5132MN2TXGCT, NIS5132MN2TXGDKR, NIS5132MN2TXGTR

Buy Now Datasheet
Singapore, Singapore
High-Performance Power Management IC
734-NIS5132MN2TXG
High-Performance Power Management IC 734-NIS5132MN2TXG
High Performance Electronic Fuse Product overview: NIS5132MN2TXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include PMIC, power management, load switch, power sequencing, High-Performance, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NIS5132MN2TXG can be used for catalog matching and distributor lookup.

High Performance Electronic Fuse Product overview: NIS5132MN2TXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include PMIC, power management, load switch, power sequencing, High-Performance, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NIS5132MN2TXG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Regulation/Management - NIS5132MN2TXG - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
NIS5132MN2TXG
Current Regulation/Management NIS5132MN2TXG
IC ELECTRONIC FUSE 12V 10DFN

IC ELECTRONIC FUSE 12V 10DFN

Supplier's Site Datasheet
PMIC - Current Regulation/Management - NIS5132MN2TXG - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
NIS5132MN2TXG
PMIC - Current Regulation/Management NIS5132MN2TXG
IC ELECTRONIC FUSE 12V 10DFN

IC ELECTRONIC FUSE 12V 10DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NIS5132MN2TXGDKR-ND 887254-NIS5132MN2TXG 734-NIS5132MN2TXG NIS5132MN2TXG NIS5132MN2TXG
Product Name Current Regulation/Management PMIC - PMIC - Current Regulation/Management - NIS5132MN2TXG High-Performance Power Management IC Current Regulation/Management PMIC - Current Regulation/Management
Package Type Other; 10-VFDFN Exposed Pad Other; 10-DFN (3x3) Other; 10-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data