onsemi Current Regulation/Management NIS5132MN1TXG

Description
Electronic Fuse Regulator High-Side 3.6A 10-DFN (3x3)
Request a Quote Datasheet
Description
Electronic Fuse Regulator High-Side 3.6A 10-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - NIS5132MN1TXGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
NIS5132MN1TXGOSCT-ND
Current Regulation/Management NIS5132MN1TXGOSCT-ND
Electronic Fuse Regulator High-Side 3.6A 10-DFN (3x3)

Electronic Fuse Regulator High-Side 3.6A 10-DFN (3x3)

Buy Now Datasheet
Current Regulation/Management - NIS5132MN1TXGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
NIS5132MN1TXGOSTR-ND
Current Regulation/Management NIS5132MN1TXGOSTR-ND
Electronic Fuse Regulator High-Side 3.6A 10-DFN (3x3)

Electronic Fuse Regulator High-Side 3.6A 10-DFN (3x3)

Buy Now Datasheet
Current Regulation/Management - NIS5132MN1TXGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
NIS5132MN1TXGOSDKR-ND
Current Regulation/Management NIS5132MN1TXGOSDKR-ND
Electronic Fuse Regulator High-Side 3.6A 10-DFN (3x3)

Electronic Fuse Regulator High-Side 3.6A 10-DFN (3x3)

Buy Now Datasheet
Singapore, Singapore
SMD 3.6A 18V DFN Power Management IC
734-NIS5132MN1TXG
SMD 3.6A 18V DFN Power Management IC 734-NIS5132MN1TXG
3.6A 18V DFN Surface Mount Circuit Protector Product overview: NIS5132MN1TXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6A, 18V, DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SMD, 3.6A, 18V, DFN, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NIS5132MN1TXG can be used for catalog matching and distributor lookup.

3.6A 18V DFN Surface Mount Circuit Protector Product overview: NIS5132MN1TXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6A, 18V, DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SMD, 3.6A, 18V, DFN, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NIS5132MN1TXG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - NIS5132MN1TXG - 025316-NIS5132MN1TXG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - NIS5132MN1TXG
025316-NIS5132MN1TXG
PMIC - PMIC - Current Regulation/Management - NIS5132MN1TXG 025316-NIS5132MN1TXG
Manufacturer: ON Semiconductor Win Source Part Number: 025316-NIS5132MN1TXG Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 9 V to 18 V Output Current: 3.6A Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 10-DFN (3x3) Purpose: Electronic Fuse Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025316-NIS5132MN1TXG
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 9 V to 18 V
Output Current: 3.6A
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 10-DFN (3x3)
Purpose: Electronic Fuse
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Current Regulation/Management - NIS5132MN1TXG - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
NIS5132MN1TXG
Current Regulation/Management NIS5132MN1TXG
IC ELECTRONIC FUSE 10DFN

IC ELECTRONIC FUSE 10DFN

Supplier's Site Datasheet
PMIC - Current Regulation/Management - NIS5132MN1TXG - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
NIS5132MN1TXG
PMIC - Current Regulation/Management NIS5132MN1TXG
IC ELECTRONIC FUSE 10DFN

IC ELECTRONIC FUSE 10DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NIS5132MN1TXGOSCT-ND 734-NIS5132MN1TXG 025316-NIS5132MN1TXG NIS5132MN1TXG NIS5132MN1TXG
Product Name Current Regulation/Management SMD 3.6A 18V DFN Power Management IC PMIC - PMIC - Current Regulation/Management - NIS5132MN1TXG Current Regulation/Management PMIC - Current Regulation/Management
Package Type Other; 10-VFDFN Exposed Pad Other; DFN Other; 10-DFN (3x3) Other; 10-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data