onsemi PMIC - PMIC - Current Regulation/Management - NIS5112D2R2G NIS5112D2R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025315-NIS5112D2R2G Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 9 V to 18 V Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 175°C Case / Package: 8-SOIC Purpose: Electronic Fuse Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025315-NIS5112D2R2G Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 9 V to 18 V Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 175°C Case / Package: 8-SOIC Purpose: Electronic Fuse Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - NIS5112D2R2G - 025315-NIS5112D2R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - NIS5112D2R2G
025315-NIS5112D2R2G
PMIC - PMIC - Current Regulation/Management - NIS5112D2R2G 025315-NIS5112D2R2G
Manufacturer: ON Semiconductor Win Source Part Number: 025315-NIS5112D2R2G Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 9 V to 18 V Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 175°C Case / Package: 8-SOIC Purpose: Electronic Fuse Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: ON Semiconductor
Win Source Part Number: 025315-NIS5112D2R2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 9 V to 18 V
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 175°C
Case / Package: 8-SOIC
Purpose: Electronic Fuse
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
12 V Power Management IC
734-NIS5112D2R2G
12 V Power Management IC 734-NIS5112D2R2G
12 V Electronic Fuse, effuse Product overview: NIS5112D2R2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 12 V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NIS5112D2R2G can be used for catalog matching and distributor lookup.

12 V Electronic Fuse, effuse Product overview: NIS5112D2R2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 12 V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NIS5112D2R2G can be used for catalog matching and distributor lookup.

Supplier's Site
Current Regulation/Management - NIS5112D2R2G - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
NIS5112D2R2G
Current Regulation/Management NIS5112D2R2G
IC ELECTRONIC FUSE HOTSWAP 8SOIC

IC ELECTRONIC FUSE HOTSWAP 8SOIC

Supplier's Site Datasheet
PMIC - Current Regulation/Management - NIS5112D2R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
NIS5112D2R2G
PMIC - Current Regulation/Management NIS5112D2R2G
IC ELECTRONIC FUSE HOTSWAP 8SOIC

IC ELECTRONIC FUSE HOTSWAP 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 025315-NIS5112D2R2G 734-NIS5112D2R2G NIS5112D2R2G NIS5112D2R2G
Product Name PMIC - PMIC - Current Regulation/Management - NIS5112D2R2G 12 V Power Management IC Current Regulation/Management PMIC - Current Regulation/Management
Package Type SOIC; Other; 8-SOIC Other; SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data