Manufacturer: ON Semiconductor
Win Source Part Number: 790690-NIS5102QP1HT1
Series: SMART HotPlug
Packaging: Reel package
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 175°C
Features: Latched Fault, Thermal Limit
Package: 12-DFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 9 V ~ 18 V
Internal Switch(s): Yes
Number of Channels: 1
Part Status: Obsolete(EOL)
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: CCHARGE, (ENABLE, TIMER), ILIMIT, OVLO, UVLO
Family Name: NIS5102
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-PLLP (9x9)
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): HIP1016CBZ-T; ISL6120CBZA-T; ISL6117CBZA; ISL6120CB-T;
Introduction Date: January 14, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 790690-NIS5102QP1HT1 |
| Product Name | PMIC - PMIC - Hot Swap Controllers - NIS5102QP1HT1 |
| Output Options | Inverting |