onsemi PMIC - PMIC - Hot Swap Controllers - NIS5101E2T1 NIS5101E2T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 137385-NIS5101E2T1 Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Thermal Limit Applications: -48V Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 6.5A Programmable Features: Current Limit, OVP, UVLO Feature Pins: CURRENT LIMIT, OVLO, (UVLO, ENABLE) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 145°C Case / Package: S-PAK-7 Supply Voltage - Operating: 100V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 137385-NIS5101E2T1 Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Thermal Limit Applications: -48V Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 6.5A Programmable Features: Current Limit, OVP, UVLO Feature Pins: CURRENT LIMIT, OVLO, (UVLO, ENABLE) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 145°C Case / Package: S-PAK-7 Supply Voltage - Operating: 100V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - NIS5101E2T1 - 137385-NIS5101E2T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - NIS5101E2T1
137385-NIS5101E2T1
PMIC - PMIC - Hot Swap Controllers - NIS5101E2T1 137385-NIS5101E2T1
Manufacturer: ON Semiconductor Win Source Part Number: 137385-NIS5101E2T1 Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Thermal Limit Applications: -48V Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 6.5A Programmable Features: Current Limit, OVP, UVLO Feature Pins: CURRENT LIMIT, OVLO, (UVLO, ENABLE) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 145°C Case / Package: S-PAK-7 Supply Voltage - Operating: 100V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 137385-NIS5101E2T1
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry, Thermal Limit
Applications: -48V
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 6.5A
Programmable Features: Current Limit, OVP, UVLO
Feature Pins: CURRENT LIMIT, OVLO, (UVLO, ENABLE)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 145°C
Case / Package: S-PAK-7
Supply Voltage - Operating: 100V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 137385-NIS5101E2T1
Product Name PMIC - PMIC - Hot Swap Controllers - NIS5101E2T1
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232ARM - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details