onsemi Current Regulation/Management NIS5020MT2TXG

Description
Electronic Fuse Regulator 10A 10-WDFN (3x3)
Request a Quote Datasheet
Description
Electronic Fuse Regulator 10A 10-WDFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - NIS5020MT2TXGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
NIS5020MT2TXGOSTR-ND
Current Regulation/Management NIS5020MT2TXGOSTR-ND
Electronic Fuse Regulator 10A 10-WDFN (3x3)

Electronic Fuse Regulator 10A 10-WDFN (3x3)

Buy Now Datasheet
Singapore, Singapore
12V Power Management IC
734-NIS5020MT2TXG
12V Power Management IC 734-NIS5020MT2TXG
Electronic Fuse for 12V Line Product overview: NIS5020MT2TXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 12V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NIS5020MT2TXG can be used for catalog matching and distributor lookup.

Electronic Fuse for 12V Line Product overview: NIS5020MT2TXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 12V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NIS5020MT2TXG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - NIS5020MT2TXG - 929134-NIS5020MT2TXG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - NIS5020MT2TXG
929134-NIS5020MT2TXG
PMIC - PMIC - Current Regulation/Management - NIS5020MT2TXG 929134-NIS5020MT2TXG
Manufacturer: ON Semiconductor Win Source Part Number: 929134-NIS5020MT2TXG Operating Temperature Range: -40°C ~ 150°C Features: Electronic Fuse Regulator - 10A 10-WDFN (3x3) Package: Reel - TR Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Family Name: NIS5020 Categories: Integrated Circuits (ICs) Case / Package: 10-WDFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NIS5020MT2TXGOSCT, NIS5020MT2TXGOSDKR, NIS5020MT2TXGOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 929134-NIS5020MT2TXG
Operating Temperature Range: -40°C ~ 150°C
Features: Electronic Fuse Regulator - 10A 10-WDFN (3x3)
Package: Reel - TR
Package: 10-WFDFN Exposed Pad
Mounting: Surface Mount
Family Name: NIS5020
Categories: Integrated Circuits (ICs)
Case / Package: 10-WDFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NIS5020MT2TXGOSCT, NIS5020MT2TXGOSDKR, NIS5020MT2TXGOSTR

Buy Now Datasheet
PMIC - Current Regulation/Management - NIS5020MT2TXG - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
NIS5020MT2TXG
PMIC - Current Regulation/Management NIS5020MT2TXG
ELECT FUSE REGULATOR 10A 10WDFN

ELECT FUSE REGULATOR 10A 10WDFN

Supplier's Site Datasheet
Current Regulation/Management - NIS5020MT2TXG - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
NIS5020MT2TXG
Current Regulation/Management NIS5020MT2TXG
ELECT FUSE REGULATOR 10A 10WDFN

ELECT FUSE REGULATOR 10A 10WDFN

Supplier's Site Datasheet
ELECT FUSE REGULATOR 10A 10WDFN - 598-NIS5020MT2TXG - Utmel Electronic Limited
Hong Kong, China
ELECT FUSE REGULATOR 10A 10WDFN
598-NIS5020MT2TXG
ELECT FUSE REGULATOR 10A 10WDFN 598-NIS5020MT2TXG
ELECT FUSE REGULATOR 10A 10WDFN

ELECT FUSE REGULATOR 10A 10WDFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NIS5020MT2TXGOSTR-ND 734-NIS5020MT2TXG 929134-NIS5020MT2TXG NIS5020MT2TXG NIS5020MT2TXG 598-NIS5020MT2TXG
Product Name Current Regulation/Management 12V Power Management IC PMIC - PMIC - Current Regulation/Management - NIS5020MT2TXG PMIC - Current Regulation/Management Current Regulation/Management ELECT FUSE REGULATOR 10A 10WDFN
Package Type Other; 10-WFDFN Exposed Pad Other; 10-WDFN (3x3) Other; 10-WFDFN Exposed Pad Other; 10-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data