onsemi Current Regulation/Management NIS4461MT1TXG

Description
Electronic Fuse Regulator 10-WDFN (3x3)
Description
Electronic Fuse Regulator 10-WDFN (3x3)
Datasheet
Datasheet Summary
Powered by GS/AI

The NIS4461MT1TXG is an electronic fuse designed to provide overcurrent protection for downstream circuitry, particularly in applications such as hard drives, motherboards, and portable instruments. It operates within an input voltage range of 9 to 24 volts and features a typical current limit of 4.2 amps. The device includes an internal charge pump and an undervoltage lockout circuit, enhancing its reliability and performance. This eFuse is thermally protected and does not require an external current shunt, simplifying integration into various designs. It is rated for ESD protection up to 2000 V for both the Human Body Model and Charged Device Model, ensuring robustness against electrostatic discharge. The NIS4461MT1TXG is also compliant with RoHS standards, being Pb-free and halogen-free. Its compact WDFN10 package facilitates space-efficient designs.

Datasheet Summary
Powered by GS/AI

The NIS4461MT1TXG is an electronic fuse designed to provide overcurrent protection for downstream circuitry, particularly in applications such as hard drives, motherboards, and portable instruments. It operates within an input voltage range of 9 to 24 volts and features a typical current limit of 4.2 amps. The device includes an internal charge pump and an undervoltage lockout circuit, enhancing its reliability and performance. This eFuse is thermally protected and does not require an external current shunt, simplifying integration into various designs. It is rated for ESD protection up to 2000 V for both the Human Body Model and Charged Device Model, ensuring robustness against electrostatic discharge. The NIS4461MT1TXG is also compliant with RoHS standards, being Pb-free and halogen-free. Its compact WDFN10 package facilitates space-efficient designs.

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - NIS4461MT1TXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
NIS4461MT1TXG
Current Regulation/Management NIS4461MT1TXG
Electronic Fuse Regulator 10-WDFN (3x3)

Electronic Fuse Regulator 10-WDFN (3x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NIS4461MT1TXG
Product Name Current Regulation/Management
Type 10-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8225976 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-23; Tsot-23
View Details
BQ20Z655-R1 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBTR-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details