26V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 6-WDFN (2x2)
26V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 6-WDFN (2x2)
26V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 6-WDFN (2x2)
TVS DIODE 5VWM 26VC 6WDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | NIS1161MTTAGOSTR-ND | NIS1161MTTAG |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 6-WDFN Exposed Pad | 6-WDFN (2x2) |
| VC | 26 volts | 26 volts |