onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NILMS4501NR2G NILMS4501NR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887252-NILMS4501NR2G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 24 V 9.5A (Ta) 1.4W (Ta) Surface Mount Package: Reel - TR Package: 4-DFN Mounting: Surface Mount Part Status: Obsolete Family Name: NILMS45 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NILMS4501NR2GOSTR, NILMS4501NR2GOSCT, NILMS4501NR2G-ND, =NILMS4501NR2GOSCT-N D
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887252-NILMS4501NR2G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 24 V 9.5A (Ta) 1.4W (Ta) Surface Mount Package: Reel - TR Package: 4-DFN Mounting: Surface Mount Part Status: Obsolete Family Name: NILMS45 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NILMS4501NR2GOSTR, NILMS4501NR2GOSCT, NILMS4501NR2G-ND, =NILMS4501NR2GOSCT-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NILMS4501NR2G - 887252-NILMS4501NR2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NILMS4501NR2G
887252-NILMS4501NR2G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NILMS4501NR2G 887252-NILMS4501NR2G
Manufacturer: ON Semiconductor Win Source Part Number: 887252-NILMS4501NR2G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 24 V 9.5A (Ta) 1.4W (Ta) Surface Mount Package: Reel - TR Package: 4-DFN Mounting: Surface Mount Part Status: Obsolete Family Name: NILMS45 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NILMS4501NR2GOSTR, NILMS4501NR2GOSCT, NILMS4501NR2G-ND, =NILMS4501NR2GOSCT-N D

Manufacturer: ON Semiconductor
Win Source Part Number: 887252-NILMS4501NR2G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 24 V 9.5A (Ta) 1.4W (Ta) Surface Mount
Package: Reel - TR
Package: 4-DFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NILMS45
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NILMS4501NR2GOSTR, NILMS4501NR2GOSCT, NILMS4501NR2G-ND, =NILMS4501NR2GOSCT-ND

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NILMS4501NR2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NILMS4501NR2G
MOSFET N-CH 24V 9.5A 4PLLP

MOSFET N-CH 24V 9.5A 4PLLP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 887252-NILMS4501NR2G NILMS4501NR2G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NILMS4501NR2G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data