Win Source Part Number: 1119585-NIF9N05CLT3
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 52 V
Current - Continuous Drain (Id) @ 25°C: 2.6A (Ta)
Rds On (Max) @ Id, Vgs: 125mOhm @ 2.6A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 100µA
Power Dissipation (Max): 1.69W (Ta)
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223 (TO-261)
Gate Charge (Qg) (Max) @ Vgs: 7 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 250 pF @ 35 V
Vgs (Max): ±15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ONSONSNIF9N05CLT3,21
Base Product Number: NIF9N05
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 3V, 10V
RoHS Status: RoHS non-compliant
Protected Power MOSFET, N-Channel, Clamped, Logic Level, 2.6 A, 52 V, with ESD Protection, SOT-223 (TO-261) 4 LEAD, 4000-REEL Product overview: NIF9N05CLT3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2.6 A, 52 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.6 A, 52 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NIF9N05CLT3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 52V 2.6A SOT223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1119585-NIF9N05CLT3 | 278-NIF9N05CLT3 | NIF9N05CLT3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | N-Channel 2.6 A 52 V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |