Manufacturer: ON Semiconductor
Win Source Part Number: 123392-NIF9N05CLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.69W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 59V
Continuous Drain Current at 25°C: 2.6A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 100μA
Max Gate Charge: 7nC @ 4.5V
Max Input Capacitance: 250pF @ 35V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 125 mOhm @ 2.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
N-Channel MOSFET, 52V, 2.6A, 107mR, SOT-223, Logic Level Product overview: NIF9N05CLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 52V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 52V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NIF9N05CLT1G can be used for catalog matching and distributor lookup.
MOSFET N-CH 59V 2.6A SOT223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 123392-NIF9N05CLT1G | 278-NIF9N05CLT1G | NIF9N05CLT1G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NIF9N05CLT1G | N-Channel 52V 2.6A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |
| V(BR)DSS | 59 volts | ||
| PD | 1690 milliwatts | 1690 milliwatts |