onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NIF62514T1 NIF62514T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790689-NIF62514T1 Series: HDPlus Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Auto Restart, Slew Rate Controlled Package: TO-261-4, TO-261AA Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 42V (Maximum) Rds On (Typ): 90 mOhm Family Name: NIF62514 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-223 Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): NIF62514T3; NIF62514T3G; NIF62514T1G; NCV8405ASTT1G; Introduction Date: November 26, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790689-NIF62514T1 Series: HDPlus Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Auto Restart, Slew Rate Controlled Package: TO-261-4, TO-261AA Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 42V (Maximum) Rds On (Typ): 90 mOhm Family Name: NIF62514 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-223 Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): NIF62514T3; NIF62514T3G; NIF62514T1G; NCV8405ASTT1G; Introduction Date: November 26, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - NIF62514T1 - 790689-NIF62514T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NIF62514T1
790689-NIF62514T1
PMIC - PMIC - Power Distribution Switches, Load Drivers - NIF62514T1 790689-NIF62514T1
Manufacturer: ON Semiconductor Win Source Part Number: 790689-NIF62514T1 Series: HDPlus Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Auto Restart, Slew Rate Controlled Package: TO-261-4, TO-261AA Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 42V (Maximum) Rds On (Typ): 90 mOhm Family Name: NIF62514 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-223 Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): NIF62514T3; NIF62514T3G; NIF62514T1G; NCV8405ASTT1G; Introduction Date: November 26, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 790689-NIF62514T1
Series: HDPlus
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Auto Restart, Slew Rate Controlled
Package: TO-261-4, TO-261AA
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Low Side
Voltage - Load: 42V (Maximum)
Rds On (Typ): 90 mOhm
Family Name: NIF62514
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-223
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): NIF62514T3; NIF62514T3G; NIF62514T1G; NCV8405ASTT1G;
Introduction Date: November 26, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 790689-NIF62514T1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NIF62514T1
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2222884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI3333
View Details
CSD17313Q2 30V N Channel NexFET? Power MOSFET - CSD17313Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0320 ohms
View Details
9 suppliers