onsemi N Channel Mosfet, 42V, 14A, Sot-223; Channel Type Onsemi NIF5003NT1G

Description
N CHANNEL MOSFET, 42V, 14A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:42V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes
Description
N CHANNEL MOSFET, 42V, 14A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:42V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
N Channel Mosfet, 42V, 14A, Sot-223; Channel Type Onsemi - 54T9967 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 42V, 14A, Sot-223; Channel Type Onsemi
54T9967
N Channel Mosfet, 42V, 14A, Sot-223; Channel Type Onsemi 54T9967
N CHANNEL MOSFET, 42V, 14A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:42V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

N CHANNEL MOSFET, 42V, 14A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:42V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 54T9967
Product Name N Channel Mosfet, 42V, 14A, Sot-223; Channel Type Onsemi
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323 (sc-70)
View Details
30 V, P-channel Trench MOSFET - BUK6Q8R2-30PJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -30 volts
IDSS -82000 milliamps
View Details
2 suppliers
QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) - ALD1108ESCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode E-trimmable, quad as dual pair, common source
V(BR)DSS 10 volts
View Details
3 suppliers