onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NIF5002NT3G NIF5002NT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083007-NIF5002NT3G Packaging: Reel - TR Features: Auto Restart, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 42V (Max) Rds On (Typ): 165 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083007-NIF5002NT3G Packaging: Reel - TR Features: Auto Restart, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 42V (Max) Rds On (Typ): 165 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NIF5002NT3G
NIF5002NT3G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NIF5002NT3G NIF5002NT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1083007-NIF5002NT3G Packaging: Reel - TR Features: Auto Restart, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 42V (Max) Rds On (Typ): 165 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083007-NIF5002NT3G
Packaging: Reel - TR
Features: Auto Restart, Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 42V (Max)
Rds On (Typ): 165 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - NIF5002NT3G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NIF5002NT3G
PMIC - Power Distribution Switches, Load Drivers NIF5002NT3G
IC PWR DRIVER N-CHAN 1:1 SOT223

IC PWR DRIVER N-CHAN 1:1 SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NIF5002NT3G NIF5002NT3G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NIF5002NT3G PMIC - Power Distribution Switches, Load Drivers
Voltage 42V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-265/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details