Manufacturer: ON Semiconductor
Win Source Part Number: 1032339-NID9N05CLG
Packaging: Tube/Rail
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: Relay, Solenoid Driver
Fault Protection: Over Voltage
Number of Outputs: 1
Current - Output (Max): 9A
Voltage - Load: 52V (Max)
Rds On (Typ): 90 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK-3
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1032339-NID9N05CLG |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - NID9N05CLG |
| Polarity | N-Channel |