onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers NID9N05BCLT4G

Description
Win Source Part Number: 1383030-NID9N05BCLT4 G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 pcs Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Over Voltage Number of Outputs: 1 Current - Output (Max): 9A Output Configuration: Low Side Voltage - Load: 52V (Max) Rds On (Typ): 90mOhm Mounting Type: Surface Mount Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: ON Semiconductor Base Product Number: NID9N05 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1383030-NID9N05BCLT4 G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 pcs Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Over Voltage Number of Outputs: 1 Current - Output (Max): 9A Output Configuration: Low Side Voltage - Load: 52V (Max) Rds On (Typ): 90mOhm Mounting Type: Surface Mount Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: ON Semiconductor Base Product Number: NID9N05 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1383030-NID9N05BCLT4G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1383030-NID9N05BCLT4G
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1383030-NID9N05BCLT4G
Win Source Part Number: 1383030-NID9N05BCLT4 G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 pcs Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Over Voltage Number of Outputs: 1 Current - Output (Max): 9A Output Configuration: Low Side Voltage - Load: 52V (Max) Rds On (Typ): 90mOhm Mounting Type: Surface Mount Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: ON Semiconductor Base Product Number: NID9N05 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383030-NID9N05BCLT4G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500 pcs
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: Relay, Solenoid Driver
Fault Protection: Over Voltage
Number of Outputs: 1
Current - Output (Max): 9A
Output Configuration: Low Side
Voltage - Load: 52V (Max)
Rds On (Typ): 90mOhm
Mounting Type: Surface Mount
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: ON Semiconductor
Base Product Number: NID9N05
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1383030-NID9N05BCLT4G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3838L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers