onsemi Mosfet, N-Ch, 52V, 9A, To-252 Rohs Compliant Onsemi NID9N05BCLT4G

Description
MOSFET, N-CH, 52V, 9A, TO-252 ROHS COMPLIANT: YES
Description
MOSFET, N-CH, 52V, 9A, TO-252 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

NID9N05BCLT4G is a 9.0 A, 52 V N-channel logic level MOSFET with integrated ESD protection and active over-voltage gate-to-drain clamp, housed in a DPAK package. It features a maximum continuous drain current of 9.0 A, a drain-to-source on-resistance of 90 mΩ at VGS = 12 V and ID = 9.0 A, and is AEC-Q101 qualified and PPAP capable. The device has a thermal resistance junction-to-case of 5.2 °C/W, an internal gate resistance, and a single-pulse avalanche energy rating of 160 mJ. It is Pb-free, halogen-free, BFR-free, and RoHS compliant, with HBM ESD protection rated at 5000 V.

Datasheet Summary
Powered by GS/AI

NID9N05BCLT4G is a 9.0 A, 52 V N-channel logic level MOSFET with integrated ESD protection and active over-voltage gate-to-drain clamp, housed in a DPAK package. It features a maximum continuous drain current of 9.0 A, a drain-to-source on-resistance of 90 mΩ at VGS = 12 V and ID = 9.0 A, and is AEC-Q101 qualified and PPAP capable. The device has a thermal resistance junction-to-case of 5.2 °C/W, an internal gate resistance, and a single-pulse avalanche energy rating of 160 mJ. It is Pb-free, halogen-free, BFR-free, and RoHS compliant, with HBM ESD protection rated at 5000 V.

Suppliers

Company
Product
Description
Supplier Links
Mosfet, N-Ch, 52V, 9A, To-252 Rohs Compliant Onsemi - 74AH4825 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 52V, 9A, To-252 Rohs Compliant Onsemi
74AH4825
Mosfet, N-Ch, 52V, 9A, To-252 Rohs Compliant Onsemi 74AH4825
MOSFET, N-CH, 52V, 9A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 52V, 9A, TO-252 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 74AH4825
Product Name Mosfet, N-Ch, 52V, 9A, To-252 Rohs Compliant Onsemi
Package Type TO-3
Unlock Full Specs
to access all available technical data