Manufacturer: ON Semiconductor
Win Source Part Number: 1083005-NID9N05ACLT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.74W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 12V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 52V
Continuous Drain Current at 25°C: 9A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 100μA
Max Gate Charge: 7nC @ 4.5V
Max Input Capacitance: 250pF @ 40V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 90 mOhm @ 9A, 12V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
MOSFET Transistor, N Channel, 9 A, 55 V, 0.09 ohm, 12 V, 1.75 V RoHS Compliant: Yes
MOSFET 9 A, 52 V, N-CHANNEL, LOG
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1083005-NID9N05ACLT4G | 05W5645 | NID9N05ACLT4G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NID9N05ACLT4G | Mosfet Transistor, N Channel, 9 A, 55 V, 0.09 Ohm, 12 V, 1.75 V Rohs Compliant Onsemi | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | |
| V(BR)DSS | 52 volts | ||
| PD | 1740 milliwatts |