onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NID5003NT4 NID5003NT4

Description
Manufacturer: ON Semiconductor Win Source Part Number: 772330-NID5003NT4 Series: HDPlus Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Auto Restart, Slew Rate Controlled Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 42V (Maximum) Rds On (Typ): 42 mOhm Family Name: NID5003N Categories: Integrated Circuits (ICs) Manufacturer Package: DPAK-3 Current - Output (Maximum): 20A Alternative Parts (Cross-Reference): NID5003NT4G; NCV8403BDTRKG; NCV8403ADTRKG; Introduction Date: November 05, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 772330-NID5003NT4 Series: HDPlus Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Auto Restart, Slew Rate Controlled Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 42V (Maximum) Rds On (Typ): 42 mOhm Family Name: NID5003N Categories: Integrated Circuits (ICs) Manufacturer Package: DPAK-3 Current - Output (Maximum): 20A Alternative Parts (Cross-Reference): NID5003NT4G; NCV8403BDTRKG; NCV8403ADTRKG; Introduction Date: November 05, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NID5003NT4
NID5003NT4
PMIC - PMIC - Power Distribution Switches, Load Drivers - NID5003NT4 NID5003NT4
Manufacturer: ON Semiconductor Win Source Part Number: 772330-NID5003NT4 Series: HDPlus Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Auto Restart, Slew Rate Controlled Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 42V (Maximum) Rds On (Typ): 42 mOhm Family Name: NID5003N Categories: Integrated Circuits (ICs) Manufacturer Package: DPAK-3 Current - Output (Maximum): 20A Alternative Parts (Cross-Reference): NID5003NT4G; NCV8403BDTRKG; NCV8403ADTRKG; Introduction Date: November 05, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: ON Semiconductor
Win Source Part Number: 772330-NID5003NT4
Series: HDPlus
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Auto Restart, Slew Rate Controlled
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Low Side
Voltage - Load: 42V (Maximum)
Rds On (Typ): 42 mOhm
Family Name: NID5003N
Categories: Integrated Circuits (ICs)
Manufacturer Package: DPAK-3
Current - Output (Maximum): 20A
Alternative Parts (Cross-Reference): NID5003NT4G; NCV8403BDTRKG; NCV8403ADTRKG;
Introduction Date: November 05, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - NID5003NT4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NID5003NT4
PMIC - Power Distribution Switches, Load Drivers NID5003NT4
IC PWR DRIVER N-CHANNEL 1:1 DPAK

IC PWR DRIVER N-CHANNEL 1:1 DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NID5003NT4 NID5003NT4
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NID5003NT4 PMIC - Power Distribution Switches, Load Drivers
Voltage 42V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Passive distribution box - 757-363 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details