onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NID5001NT4 NID5001NT4

Description
Manufacturer: ON Semiconductor Win Source Part Number: 112602-NID5001NT4 Packaging: Reel - TR Features: Auto Restart, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 33A Voltage - Load: 42V (Max) Rds On (Typ): 23 mOhm Family Name: NID5001N Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK-3 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NID5001NT4G; NCV8401ADTRKG; NCV8401BDTRKG; Introduction Date: July 18, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 112602-NID5001NT4 Packaging: Reel - TR Features: Auto Restart, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 33A Voltage - Load: 42V (Max) Rds On (Typ): 23 mOhm Family Name: NID5001N Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK-3 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NID5001NT4G; NCV8401ADTRKG; NCV8401BDTRKG; Introduction Date: July 18, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NID5001NT4
NID5001NT4
PMIC - PMIC - Power Distribution Switches, Load Drivers - NID5001NT4 NID5001NT4
Manufacturer: ON Semiconductor Win Source Part Number: 112602-NID5001NT4 Packaging: Reel - TR Features: Auto Restart, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 33A Voltage - Load: 42V (Max) Rds On (Typ): 23 mOhm Family Name: NID5001N Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK-3 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NID5001NT4G; NCV8401ADTRKG; NCV8401BDTRKG; Introduction Date: July 18, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 112602-NID5001NT4
Packaging: Reel - TR
Features: Auto Restart, Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 33A
Voltage - Load: 42V (Max)
Rds On (Typ): 23 mOhm
Family Name: NID5001N
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK-3
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): NID5001NT4G; NCV8401ADTRKG; NCV8401BDTRKG;
Introduction Date: July 18, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - NID5001NT4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NID5001NT4
PMIC - Power Distribution Switches, Load Drivers NID5001NT4
IC PWR DRIVER N-CHANNEL 1:1 DPAK

IC PWR DRIVER N-CHANNEL 1:1 DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NID5001NT4 NID5001NT4
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NID5001NT4 PMIC - Power Distribution Switches, Load Drivers
Voltage 42V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-165 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details