onsemi 1 A 400 V Diode and Rectifier NHP140SFT3G

Description
Rectifier, Ultrafast 1 A 400 V, 10000-REEL Product overview: NHP140SFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NHP140SFT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier, Ultrafast 1 A 400 V, 10000-REEL Product overview: NHP140SFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NHP140SFT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 A 400 V Diode and Rectifier - 280-NHP140SFT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 A 400 V Diode and Rectifier
280-NHP140SFT3G
1 A 400 V Diode and Rectifier 280-NHP140SFT3G
Rectifier, Ultrafast 1 A 400 V, 10000-REEL Product overview: NHP140SFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NHP140SFT3G can be used for catalog matching and distributor lookup.

Rectifier, Ultrafast 1 A 400 V, 10000-REEL Product overview: NHP140SFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NHP140SFT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1350927-NHP140SFT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1350927-NHP140SFT3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1350927-NHP140SFT3G
Win Source Part Number: 1350927-NHP140SFT3G Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Speed: Fast Recovery =< 500ns, > 1A (Io) Package: Tape & Reel Standard Package: 10,000 Technology: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 40 ns Current - Reverse Leakage @ Vr: 500 nA @ 400 V Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Surface Mount Package / Case: SOD-123F Supplier Device Package: SOD-123FL ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: NHP140 Voltage - DC Reverse (Vr) (Max): 400 V Voltage - Forward (Vf) (Max) @ If: 1.4 V @ 2 A

Win Source Part Number: 1350927-NHP140SFT3G
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: Fast Recovery =< 500ns, > 1A (Io)
Package: Tape & Reel
Standard Package: 10,000
Technology: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 40 ns
Current - Reverse Leakage @ Vr: 500 nA @ 400 V
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Surface Mount
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: NHP140
Voltage - DC Reverse (Vr) (Max): 400 V
Voltage - Forward (Vf) (Max) @ If: 1.4 V @ 2 A

Buy Now Datasheet
Single Diodes - 488-NHP140SFT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode

Diode

Buy Now Datasheet
Single Diodes - 488-NHP140SFT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode

Diode

Buy Now Datasheet
Single Diodes - 488-NHP140SFT3GCT-ND - DigiKey
Thief River Falls, MN, United States
Diode

Diode

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
NHP140SFT3G
Rectifiers NHP140SFT3G
Rectifiers PUF 1A 400V IN SOD123FL

Rectifiers PUF 1A 400V IN SOD123FL

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NHP140SFT3G
Discrete Semiconductor Products - Diodes - Rectifiers NHP140SFT3G
DIODE GEN PURP 400V 1A SOD123FL

DIODE GEN PURP 400V 1A SOD123FL

Supplier's Site
Rectifier, Single, 1A, 400V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Onsemi - 07AH4414 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1A, 400V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Onsemi
07AH4414
Rectifier, Single, 1A, 400V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Onsemi 07AH4414
RECTIFIER, SINGLE, 1A, 400V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:40ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 1A, 400V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:40ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 280-NHP140SFT3G 1350927-NHP140SFT3G 488-NHP140SFT3GDKR-ND NHP140SFT3G NHP140SFT3G 07AH4414
Product Name 1 A 400 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Single, 1A, 400V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Onsemi
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
VF 1.4 volts 1.4 volts 1.25 volts
VR 400 volts
IR 0.5000 mA
trr 40 ns 40 ns
Unlock Full Specs
to access all available technical data