DC Collector Current:70A; Collector Emitter Saturation Voltage Vce(on):1.7V; Power Dissipation Pd:300W; Collector Emitter Voltage V(br)ceo:600V; No. of Pins:3Pins; Operating Temperature Max:175°C; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 29AC8927 |
| Product Name | Dc Collector Current Onsemi |
| Package Type | TO-3 |