Manufacturer: ON Semiconductor
Win Source Part Number: 109832-NGD18N40CLBT4
Category: Discrete Semiconductor Products
Family: Transistors - IGBTs - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package: DPAK-3
Power - Max: 115W
Voltage - Collector Emitter Breakdown (Max): 430V
Current - Collector (Ic) (Max): 15A
Current - Collector Pulsed (Icm): 50A
Vce(on) (Max) @ Vge, Ic: 2.5V @ 4V, 15A
Input Type: Logic
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 109832-NGD18N40CLBT4G |
| Product Name | Discrete Semiconductor Products |