onsemi Discrete Semiconductor Products - Power Driver Modules NFVA22512NP2T

Description
Win Source Part Number: 1337839-NFVA22512NP2 T Category: Discrete Semiconductor Products - Power Driver Modules Series: Automotive SPM® Type: IGBT Package: Tube Voltage: 1.2 kV Standard Package: 24 Configuration: 3 Phase Inverter Current: 25 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 34-PowerDIP Module (0.997", 39.26mm) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NFVA22512
Request a Quote Datasheet
Description
Win Source Part Number: 1337839-NFVA22512NP2 T Category: Discrete Semiconductor Products - Power Driver Modules Series: Automotive SPM® Type: IGBT Package: Tube Voltage: 1.2 kV Standard Package: 24 Configuration: 3 Phase Inverter Current: 25 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 34-PowerDIP Module (0.997", 39.26mm) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NFVA22512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1337839-NFVA22512NP2T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1337839-NFVA22512NP2T
Discrete Semiconductor Products - Power Driver Modules 1337839-NFVA22512NP2T
Win Source Part Number: 1337839-NFVA22512NP2 T Category: Discrete Semiconductor Products - Power Driver Modules Series: Automotive SPM® Type: IGBT Package: Tube Voltage: 1.2 kV Standard Package: 24 Configuration: 3 Phase Inverter Current: 25 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 34-PowerDIP Module (0.997", 39.26mm) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NFVA22512

Win Source Part Number: 1337839-NFVA22512NP2T
Category: Discrete Semiconductor Products - Power Driver Modules
Series: Automotive SPM®
Type: IGBT
Package: Tube
Voltage: 1.2 kV
Standard Package: 24
Configuration: 3 Phase Inverter
Current: 25 A
Voltage - Isolation: 2500Vrms
Mounting Type: Through Hole
Package / Case: 34-PowerDIP Module (0.997", 39.26mm)
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NFVA22512

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1337839-NFVA22512NP2T
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Drivers, Receivers, Transceivers - 296-47962-1-ND - DigiKey
Specs
Supply Voltage 3 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
5.7KV Gate Driver IC - 906-1ED3431MC12MXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 3 to 25 volts
Rise Time 15 ns
View Details
4 suppliers