BRAZOS - ELEMENTAL BLOCK FOR BLD
Win Source Part Number: 1350499-NFMECS640A0
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Technology: IGBT, Power MOSFET
Current - Output: 650mA
Function: Controller - Speed
Interface: PWM, UART
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 65-WFQFN Exposed Pad Module
Supplier Device Package: 65-GAQFN (13x10)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NFMECS640
BRAZOS - ELEMENTAL BLOCK FOR BLD Product overview: NFMECS640A0 from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NFMECS640A0 can be used for catalog matching and distributor lookup.
Multiphase Motor Driver IGBT, Power MOSFET PWM, UART 65-GAQFN (13x10)
MOTOR DRIVER, -40 TO 85DEG C, WQFN-65 ROHS COMPLIANT: YES
BRAZOS - ELEMENTAL BLOCK FOR BLD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Speed Controllers | Motion Controllers | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 488-NFMECS640A0TR-ND | 1350499-NFMECS640A0 | 744-NFMECS640A0 | NFMECS640A0 | 54AK7784 | NFMECS640A0 |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver IC | Motor Drivers, Controllers | Motor Driver, -40 To 85Deg C, Wqfn-65 Rohs Compliant Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | ||
| Configuration | PCB Mount; 65-WFQFN Exposed Pad Module | |||||
| AC Input | 3 to 4 volts | 3 to 4 volts | ||||
| DC Input | 3 to 4 volts | 3 to 4 volts | 4 volts |