onsemi Discrete Semiconductor Products - Power Driver Modules NFCS1060L3TT

Description
Win Source Part Number: 1376871-NFCS1060L3TT Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 35 pct. Type: IGBT MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tube Product Status: Obsolete Package / Case: 35-PowerSSIP Module, 25 Leads, Formed Leads Base Product Number: NFCS1060 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Inverter Voltage - Isolation: 2000Vrms Current: 10 A Voltage: 600 V
Request a Quote Datasheet
Description
Win Source Part Number: 1376871-NFCS1060L3TT Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 35 pct. Type: IGBT MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tube Product Status: Obsolete Package / Case: 35-PowerSSIP Module, 25 Leads, Formed Leads Base Product Number: NFCS1060 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Inverter Voltage - Isolation: 2000Vrms Current: 10 A Voltage: 600 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1376871-NFCS1060L3TT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1376871-NFCS1060L3TT
Discrete Semiconductor Products - Power Driver Modules 1376871-NFCS1060L3TT
Win Source Part Number: 1376871-NFCS1060L3TT Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 35 pct. Type: IGBT MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tube Product Status: Obsolete Package / Case: 35-PowerSSIP Module, 25 Leads, Formed Leads Base Product Number: NFCS1060 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Inverter Voltage - Isolation: 2000Vrms Current: 10 A Voltage: 600 V

Win Source Part Number: 1376871-NFCS1060L3TT
Category: Discrete Semiconductor Products - Power Driver Modules
Fake Threat In the Open Market: 35 pct.
Type: IGBT
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tube
Product Status: Obsolete
Package / Case: 35-PowerSSIP Module, 25 Leads, Formed Leads
Base Product Number: NFCS1060
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: 3 Phase Inverter
Voltage - Isolation: 2000Vrms
Current: 10 A
Voltage: 600 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1376871-NFCS1060L3TT
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCVF2310MPWEP - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details
LED Drivers - NCR421ZX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Linear
Output Voltage 40 volts
View Details