onsemi Discrete Semiconductor Products - Power Driver Modules NFAQ1060L36T

Description
Win Source Part Number: 1341373-NFAQ1060L36T Category: Discrete Semiconductor Products - Power Driver Modules Type: IGBT Package: Tube Voltage: 600 V Standard Package: 400 Configuration: 3 Phase Inverter Current: 10 A Voltage - Isolation: 2000Vrms Mounting Type: Through Hole Package / Case: 38-PowerDIP Module (0.610", 24.00mm) , 24 Leads ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NFAQ1060
Request a Quote Datasheet
Description
Win Source Part Number: 1341373-NFAQ1060L36T Category: Discrete Semiconductor Products - Power Driver Modules Type: IGBT Package: Tube Voltage: 600 V Standard Package: 400 Configuration: 3 Phase Inverter Current: 10 A Voltage - Isolation: 2000Vrms Mounting Type: Through Hole Package / Case: 38-PowerDIP Module (0.610", 24.00mm) , 24 Leads ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NFAQ1060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1341373-NFAQ1060L36T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1341373-NFAQ1060L36T
Discrete Semiconductor Products - Power Driver Modules 1341373-NFAQ1060L36T
Win Source Part Number: 1341373-NFAQ1060L36T Category: Discrete Semiconductor Products - Power Driver Modules Type: IGBT Package: Tube Voltage: 600 V Standard Package: 400 Configuration: 3 Phase Inverter Current: 10 A Voltage - Isolation: 2000Vrms Mounting Type: Through Hole Package / Case: 38-PowerDIP Module (0.610", 24.00mm) , 24 Leads ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NFAQ1060

Win Source Part Number: 1341373-NFAQ1060L36T
Category: Discrete Semiconductor Products - Power Driver Modules
Type: IGBT
Package: Tube
Voltage: 600 V
Standard Package: 400
Configuration: 3 Phase Inverter
Current: 10 A
Voltage - Isolation: 2000Vrms
Mounting Type: Through Hole
Package / Case: 38-PowerDIP Module (0.610", 24.00mm) , 24 Leads
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NFAQ1060

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1341373-NFAQ1060L36T
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6A595KA - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53358BD12749-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details