onsemi Discrete Semiconductor Products - Power Driver Modules NFAP1060L3TT

Description
Win Source Part Number: 1082042-NFAP1060L3TT Category: Discrete Semiconductor Products>Power Driver Modules Type: IGBT Package: Tube Voltage: 600 V Standard Package: 120 Configuration: 3 Phase Inverter Current: 10 A Voltage - Isolation: 2000Vrms Mounting Type: Through Hole Package / Case: 29-PowerSSIP Module, 21 Leads, Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NFAP1060
Request a Quote Datasheet
Description
Win Source Part Number: 1082042-NFAP1060L3TT Category: Discrete Semiconductor Products>Power Driver Modules Type: IGBT Package: Tube Voltage: 600 V Standard Package: 120 Configuration: 3 Phase Inverter Current: 10 A Voltage - Isolation: 2000Vrms Mounting Type: Through Hole Package / Case: 29-PowerSSIP Module, 21 Leads, Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NFAP1060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1082042-NFAP1060L3TT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1082042-NFAP1060L3TT
Discrete Semiconductor Products - Power Driver Modules 1082042-NFAP1060L3TT
Win Source Part Number: 1082042-NFAP1060L3TT Category: Discrete Semiconductor Products>Power Driver Modules Type: IGBT Package: Tube Voltage: 600 V Standard Package: 120 Configuration: 3 Phase Inverter Current: 10 A Voltage - Isolation: 2000Vrms Mounting Type: Through Hole Package / Case: 29-PowerSSIP Module, 21 Leads, Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NFAP1060

Win Source Part Number: 1082042-NFAP1060L3TT
Category: Discrete Semiconductor Products>Power Driver Modules
Type: IGBT
Package: Tube
Voltage: 600 V
Standard Package: 120
Configuration: 3 Phase Inverter
Current: 10 A
Voltage - Isolation: 2000Vrms
Mounting Type: Through Hole
Package / Case: 29-PowerSSIP Module, 21 Leads, Formed Leads
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NFAP1060

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1082042-NFAP1060L3TT
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8513KLYTR-3-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Output Current 0.1500 amps
View Details
Gate Drivers - 448-1ED44176N01FXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Current 1.75 amps
Supply Voltage 12.7 to 20 volts
View Details
5 suppliers
 - 74LVC1G125GM/S500 - Rochester Electronics
Specs
Package Type SOT886
Packing Method Tape Reel; Tape & Reel; Other
View Details