onsemi Discrete Semiconductor Products Power Driver Modules NFAM5065L4B

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Power Driver Modules Package: Tube Product Status: Active Type: IGBT Configuration: 3 Phase Inverter Current: 50 A Voltage - Isolation: 2500Vrms Package / Case: 39-PowerDIP Module (1.413", 35.90mm), 29 Leads
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Power Driver Modules Package: Tube Product Status: Active Type: IGBT Configuration: 3 Phase Inverter Current: 50 A Voltage - Isolation: 2500Vrms Package / Case: 39-PowerDIP Module (1.413", 35.90mm), 29 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Power Driver Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Power Driver Modules
Discrete Semiconductor Products Power Driver Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Power Driver Modules Package: Tube Product Status: Active Type: IGBT Configuration: 3 Phase Inverter Current: 50 A Voltage - Isolation: 2500Vrms Package / Case: 39-PowerDIP Module (1.413", 35.90mm), 29 Leads

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Power Driver Modules
Package: Tube
Product Status: Active
Type: IGBT
Configuration: 3 Phase Inverter
Current: 50 A
Voltage - Isolation: 2500Vrms
Package / Case: 39-PowerDIP Module (1.413", 35.90mm), 29 Leads

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Name Discrete Semiconductor Products Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6810ELW - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 10
Output Configuration Inverting; Noninverting
View Details
2 suppliers
 - 74LVC2G125GT/S500 - Rochester Electronics
Specs
Package Type SOT833
Packing Method Tape Reel; Tape & Reel; Other
View Details