Win Source Part Number: 1353669-NFAM3065L4B
Category: Discrete Semiconductor Products - Power Driver Modules
Fake Threat In the Open Market: 42 pct.
Type: IGBT
MSL Level: Not Applicable
Mfr: onsemi
Package: Tube
Product Status: Active
Package / Case: 39-PowerDIP Module (1.413", 35.90mm), 29 Leads
Base Product Number: NFAM3065
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: 3 Phase Inverter
Voltage - Isolation: 2500Vrms
Current: 30 A
Voltage: 650 V
| Win Source Electronics | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 1353669-NFAM3065L4B |
| Product Name | Discrete Semiconductor Products - Power Driver Modules |
| Package Type | DIP |