onsemi Discrete Semiconductor Products - Power Driver Modules NFA50460R4B

Description
Win Source Part Number: 1376930-NFA50460R4B Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 38 pct. Type: IGBT MSL Level: Not Applicable Mfr: onsemi Series: Motion SPM® 5 Package: Tube Product Status: Active Package / Case: 23-PowerDIP Module (0.551", 14.00mm) Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Inverter Voltage - Isolation: 1500Vrms Current: 4 A Voltage: 600 V
Request a Quote Datasheet
Description
Win Source Part Number: 1376930-NFA50460R4B Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 38 pct. Type: IGBT MSL Level: Not Applicable Mfr: onsemi Series: Motion SPM® 5 Package: Tube Product Status: Active Package / Case: 23-PowerDIP Module (0.551", 14.00mm) Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Inverter Voltage - Isolation: 1500Vrms Current: 4 A Voltage: 600 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1376930-NFA50460R4B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1376930-NFA50460R4B
Discrete Semiconductor Products - Power Driver Modules 1376930-NFA50460R4B
Win Source Part Number: 1376930-NFA50460R4B Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 38 pct. Type: IGBT MSL Level: Not Applicable Mfr: onsemi Series: Motion SPM® 5 Package: Tube Product Status: Active Package / Case: 23-PowerDIP Module (0.551", 14.00mm) Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Inverter Voltage - Isolation: 1500Vrms Current: 4 A Voltage: 600 V

Win Source Part Number: 1376930-NFA50460R4B
Category: Discrete Semiconductor Products - Power Driver Modules
Fake Threat In the Open Market: 38 pct.
Type: IGBT
MSL Level: Not Applicable
Mfr: onsemi
Series: Motion SPM® 5
Package: Tube
Product Status: Active
Package / Case: 23-PowerDIP Module (0.551", 14.00mm)
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: 3 Phase Inverter
Voltage - Isolation: 1500Vrms
Current: 4 A
Voltage: 600 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1376930-NFA50460R4B
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

3KV Gate Driver IC - 906-1ED3124MU12FXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 2; 2
Supply Voltage 3.1 to 15 volts
Rise Time 30 ns
View Details
4 suppliers
 - 74AHCT2G125DC,125 - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details
 - DS75113MX - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details