120MHz Audio Amplifier, 1-Ch, 8-Pin PDIP, Through Hole Product overview: NE592N8G from onsemi is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 120MHz. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Through-Hole, 120MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-NE592N8G can be used for catalog matching and distributor lookup.
Video Amp, 1 General Purpose 8-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 887203-NE592N8G
Features: Video Amp 1 General Purpose 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: NE592
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: NE592N8GOS, NE592N8G-ND
IC, VIDEO AMP SINGLE, 90MHZ, +-8V, 8PIN PDIP. FREE 2 YEAR RADWELL WARRANTY
IC AMP GENERAL PURPOSE 8DIP
IC AMP GENERAL PURPOSE 8DIP
Video Amp 1 General Purpose 8-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Radwell International | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 737-NE592N8G | NE592N8GOS-ND | 887203-NE592N8G | 18727665 | NE592N8G | NE592N8G | NE592N8G |
| Product Name | Through-Hole 120MHz Video Amps And Module | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - NE592N8G | Linear Amplifier IC | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules |
| RoHS Compliant | RoHS | ||||||
| Bandwidth | 90 MHz | ||||||
| Slew Rate | 450 V/µs | ||||||
| Supply Voltage (VS) | ? to 8 volts | 3 to 8 volts |