Video Amplifier, PDIP-14, 25-TUBE Product overview: NE592N14 from onsemi is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-NE592N14 can be used for catalog matching and distributor lookup.
Video Amp, 1 General Purpose 14-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 117123-NE592N14
Packaging: Tube/Rail
Applications: General Purpose
Number of Circuits: 1
Mounting: Through Hole
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 14-PDIP
Supply Voltage - Operating: ±3 V to 8 V
Operating Supply Current: 18mA
Channel Output Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC AMP GENERAL PURPOSE 14DIP
Video Amp 1 General Purpose 14-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 737-NE592N14 | NE592N14-ND | 117123-NE592N14 | NE592N14 | NE592N14 |
| Product Name | Video Amps And Module | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - NE592N14 | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules |
| Bandwidth | 90 MHz | ||||
| Supply Voltage (VS) | 8 volts | 3 to 8 volts | |||
| Operating Temperature | 0 C (32 F) |